EN
  • EN
  • DE

SKY77648-11A

Part No SKY77648-11A
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983054-SKY77648-11A
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY77648-11A CAD Model

Description

The SKY77648-11A is a Power Amplifier Module (PAM) designed for multi-mode, multi-band (MMMB) operation in cellular handsets. Manufactured by Skyworks Solutions Inc., it supports 2G, 3G, and 4G LTE technologies, providing efficient and reliable amplification for transmit signals across various frequency bands. This PAM integrates multiple functions to minimize board space and simplify handset design.

Applications

  • Cellular handsets (2G/3G/4G LTE)
  • Mobile devices requiring multi-band support
  • Wireless communication devices
  • Data cards and USB modems
  • IoT devices with cellular connectivity

Features

  • Multi-band operation: Supports multiple frequency bands for global compatibility.
  • High efficiency: Optimizes power consumption for extended battery life.
  • Integrated power amplifier: Provides necessary gain for signal transmission.
  • Integrated directional coupler: Simplifies power control and measurement.
  • Small form factor: Reduces board space requirements.
  • Voltage and temperature compensation.
  • GSM/GPRS/EDGE, UMTS, and LTE compatibility.

Benefits

  • Extended battery life: High efficiency minimizes power drain.
  • Global compatibility: Supports various frequency bands used worldwide.
  • Reduced board space: Integrated design saves space in compact devices.
  • Simplified design: Fewer external components are needed.
  • Improved performance: Optimized for cellular communication standards.

Technical Specifications (Typical):

  • Frequency Bands: Supports various GSM, UMTS and LTE bands (check datasheet for specific band support)
  • Supply Voltage: Typically 3.2V to 4.5V (refer to datasheet for exact range)
  • Output Power: Varies depending on band and mode (check datasheet for detailed output power specifications)
  • Operating Temperature Range: -30°C to +85°C (typical, verify with datasheet)
  • Package Type: Compact LGA package

The SKY77648-11A is a crucial component in modern cellular devices, enabling reliable and efficient wireless communication across various networks. Its integration of key functions and small form factor make it a popular choice for handset manufacturers aiming to create compact and high-performing devices. Always refer to the official datasheet for precise specifications, performance characteristics, and application guidelines.

You May Also Be Interested in

Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess