The 74AHCT00S14-13 is a high-speed Si-gate CMOS device from Diodes Incorporated that epitomizes the perfect blend of power efficiency and performance. This product belongs to the 74AHC/AHCT family, known for its robustness and compatibility with TTL (Transistor-Transistor Logic). It is particularly designed to operate in a wide range of applications that require the quad 2-input NAND gate functionality.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Operating Voltage: 4.5V to 5.5V, which makes it compatible with TTL levels.
- High-Speed Performance: The 74AHCT00S14-13 offers a typical tpd of 8 ns, ensuring swift response times for critical applications.
- Output Drive Capability: Capable of driving up to 8mA at 5V, providing reliable signal transmission to downstream components.
- Temperature Range: Operational over a broad temperature range from -40°C to +125°C, suitable for industrial environments.
- Package: Available in a 14-pin SOIC package, which is both space-efficient and easy to integrate into a variety of circuit designs.
Applications
The versatile nature of the 74AHCT00S14-13 makes it an excellent choice for a multitude of applications, including:
- Logic inversion
- Function generation
- Input signal conditioning
- Complex logic circuitry
- Wave shaping and timing circuits
Quality and Reliability
Diodes Incorporated is committed to providing top-notch quality and reliability in all their products. The 74AHCT00S14-13 is no exception, with stringent quality control processes ensuring that each unit meets the high standards expected by consumers in today's demanding market. The device also meets or exceeds applicable industry standards for performance and durability, solidifying its place as a trusted component in any electronic system.
Conclusion
Whether you are designing a complex digital system or simply need a reliable component for signal processing, the 74AHCT00S14-13 from Diodes Incorporated is a choice that promises to deliver both performance and durability. Its compatibility with TTL levels and its broad operating temperature range make it a versatile and indispensable part of modern electronics.