EN
  • EN
  • DE

49SMLB07.3728-20GHE-E

Part No 49SMLB07.3728-20GHE-E
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components
Description CRYSTAL METAL CAN 49S/SMD T&R 1K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Type MHz Crystal
Operating Mode Fundamental
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 162418-49SMLB07.3728-20GHE-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 49SMLB07.3728-20GHE-E CAD Model

Description

Introducing Product 49SMLB07.3728-20GHE-E from Diodes Incorporated

Diodes Incorporated is proud to present its state-of-the-art product, the 49SMLB07.3728-20GHE-E, a high-performance, precision electronic component designed to meet the rigorous demands of modern electronic applications. This product is a testament to Diodes Incorporated's commitment to providing top-quality solutions for the electronics industry.

Key Features:

  • Stability and Precision: The 49SMLB07.3728-20GHE-E offers exceptional stability and precision, making it an ideal choice for applications where accuracy is critical.
  • Robust Design: This product is engineered to withstand harsh environments and is suitable for use in a wide range of operating conditions, ensuring reliability and longevity.
  • High Frequency: Operating at a frequency of 37.28 MHz, the 49SMLB07.3728-20GHE-E is capable of supporting high-speed operations, which is essential for modern digital devices.
  • Compact Size: The compact form factor of this component allows for easy integration into various electronic systems without compromising on space.
  • Quality Assurance: Like all Diodes Incorporated products, the 49SMLB07.3728-20GHE-E undergoes rigorous testing to ensure it meets the highest standards of quality and performance.

Applications:

The 49SMLB07.3728-20GHE-E is versatile and can be used in a multitude of applications, including but not limited to:

  • Telecommunications equipment
  • Consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Networking infrastructure

Technical Specifications:

Parameter Value
Frequency 37.28 MHz
Package Surface-Mount
Operating Temperature -20°C to +70°C
Stability High Precision

For engineers and designers looking for a reliable and high-quality electronic component, the 49SMLB07.3728-20GHE-E from Diodes Incorporated is an excellent choice. Its combination of performance, durability, and precision makes it an invaluable part of any electronic system.

You May Also Be Interested in

Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 25A 600VTO220AB
Lowest to $1.2822
NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8DFN
Lowest to $1.5266
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.1287
IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us
ON Semiconductor
Thyristor SCR 50V 100A 3-Pin(3+Tab) TO-220AB Box / Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 50V TO220AB
Lowest to $0.8644
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.32A 1.1Ohm DCR 0805 T/R / CHIP INDUCTOR 2.2UH5% 320MA 1.1O
Lowest to $0.1287
Littelfuse Inc.
PolySwitch Resettable Devices Strap Battery Devices | PTC RESET FUSE 16V 1.9A 4520 / PTC Resettable Fuse 1.9A(hold) 3.8A(trip) 16V 100A 1.5W 0.024Ohm SMD Solder Pad 1812 T/R
Lowest to $0.4363
Diodes Incorporated
TVS Diode Single Uni-Dir 15.3V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 15.3V 25.2V DO201
Lowest to $0.0979
Vishay
Rectifier Diode Schottky 100V 1.5A 2-Pin SMA T/R / SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 2.1A SMA
Lowest to $0.1656

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess