EN
  • EN
  • DE

1.5KE8V2A-T

Part No 1.5KE8V2A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 7.02V 12.1V DO201 / 1500W TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7.02V
Voltage - Breakdown (Min) 7.79V
Voltage - Clamping (Maximum) at Ipp 12.1V
Current - Peak Pulse (10/1000μs) 124A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications Use For General
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-201AA, DO-27, Axial
Supplier Device Package DO-201
Part Number Series 1.5KE8.2
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808392-1.5KE8V2A-T
Ultra Librarian 3D Model Ultra Librarian 1.5KE8V2A-T CAD Model

Description

Product Overview: 1.5KE8V2A-T from Diodes Incorporated

The 1.5KE8V2A-T is a robust transient voltage suppression (TVS) diode, expertly designed by Diodes Incorporated to protect sensitive electronic equipment from voltage transients induced by system inductance and lightning. This high-quality component is a crucial addition to any circuit where voltage spikes can pose a threat to the integrity and reliability of electronic devices.

Key Features

  • Transient Protection: The 1.5KE8V2A-T offers excellent clamping capability, with a peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, which ensures protection against high energy transients.
  • Breakdown Voltage: It has a stand-off voltage range of 8.2V, which is ideal for a variety of applications, providing a precise operation threshold.
  • Response Time: The device boasts a response time of less than 1 picosecond, ensuring that protection is immediate and effective against sudden transient overvoltages.
  • Construction: Its axial-lead package allows for easy implementation into existing designs, making it a versatile choice for circuit designers.
  • RoHS Compliant: The 1.5KE8V2A-T is compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The versatility of the 1.5KE8V2A-T makes it suitable for a wide range of applications, including:

  • Industrial systems
  • Communication devices
  • Power supply units
  • Automotive electronics
  • Consumer electronics

Reliability and Quality Assurance

Diodes Incorporated is known for its commitment to quality, and the 1.5KE8V2A-T is no exception. Each diode is subjected to rigorous testing protocols to ensure it meets the high standards expected by the industry. Users can trust this TVS diode to provide reliable and consistent protection for their electronic components.

With its combination of robust protection, fast response time, and compliance with environmental standards, the 1.5KE8V2A-T from Diodes Incorporated is an excellent choice for engineers looking to safeguard their electronic designs from voltage transients.

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4016 $58.2320
355+ $0.3296 $117.0080
545+ $0.3192 $173.9640
750+ $0.3090 $231.7500
970+ $0.2987 $289.7390
1,295+ $0.2677 $346.6715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess