EN
  • EN
  • DE

AD6654XBCZ

Part No AD6654XBCZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description RF Receiver 1.8V/3.3V/5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Analog Devices Inc.
Win Source Part Number 171559-AD6654XBCZ
Popularity Low
Supply and Demand Status Limited
Family Name AD6654
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6654XBCZ CAD Model

Description

The AD6654XBCZ is a state-of-the-art intermediate frequency (IF) receiver designed by Analog Devices Inc., a leader in high-performance semiconductors. This product is optimized for demanding applications in wireless infrastructure, such as base station receivers, diversity receivers, and smart antenna systems. It is also suitable for broadband data applications.

Key Features:

  • High Dynamic Range: The AD6654XBCZ boasts an exceptional dynamic range, making it ideal for receiving weak signals in the presence of strong interfering signals without distortion.
  • Integrated Digital Downconversion: It features integrated digital downconversion (DDC) which reduces the data rate and simplifies the digital interface to the subsequent digital signal processing.
  • Variable IF Input Frequency: The receiver can handle a wide range of IF input frequencies, providing flexibility in different system architectures.
  • Programmable Channel Filters: The device includes programmable channel filters that allow for fine-tuning the bandwidth to match specific system requirements.
  • High-Speed Serial Interface: The high-speed serial interface ensures fast data transfer and supports multiple device synchronization, essential for phased array and MIMO systems.

Technical Specifications:

Parameter Value
Resolution 14-bit
Maximum Sample Rate 65 MSPS
Analog Input Frequency Range 70 MHz to 450 MHz
Interface Type High-speed LVDS
Package Chip Scale Package (CSP)

The AD6654XBCZ is an exemplary product that reflects Analog Devices Inc.'s commitment to delivering high-performance solutions for complex signal processing challenges. With its robust design and advanced features, this IF receiver is engineered to meet the rigorous demands of modern communication systems.

You May Also Be Interested in

MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess