EN
  • EN
  • DE

HMC532LP4ETR

Part No HMC532LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC AMP VCO HBT GAAS 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC VCO, Buffer Amp General Purpose 7.1GHz ~ 7.9GHz - 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC532
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920444-HMC532LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC532LP4ETR CAD Model

Description

Introducing the HMC532LP4ETR by Analog Devices Inc.

The HMC532LP4ETR is a state-of-the-art MMIC VCO (Voltage-Controlled Oscillator) with an integrated resonator, negative resistance device, varactor diode, and buffer amplifier. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is designed to deliver exceptional performance for a wide range of applications.

Encased in a compact 4x4 mm QFN leadless package, the HMC532LP4ETR is part of the Hittite microwave product line from Analog Devices and is designed to offer a high-frequency range with excellent phase noise performance. This makes it an ideal choice for applications such as point-to-point and point-to-multipoint radios, VSAT, military and space, as well as test instrumentation.

Key Features

  • Frequency Range: The device covers a broad frequency range, which is essential for versatile applications.
  • Phase Noise Performance: It boasts superior phase noise characteristics, ensuring high-quality signal generation.
  • Output Power: With a stable output power, the HMC532LP4ETR provides consistent performance across its operating range.
  • Supply Voltage: The device operates on a single supply voltage, simplifying power supply design.
  • Integration: The integration of several components into one package reduces the need for additional external components, saving space and cost.

Applications

The versatility of the HMC532LP4ETR makes it suitable for a variety of applications. These include:

  • Fiber Optic Systems
  • Cellular Infrastructure
  • Microwave Radio
  • Test and Measurement Equipment
  • Military and Space Hardware

With its robust design and reliable performance, the HMC532LP4ETR from Analog Devices Inc. is engineered to meet the demanding requirements of modern electronic systems. Whether you're working on communications infrastructure or sophisticated military hardware, this product offers the precision and durability needed for your critical applications.

For detailed specifications and application support, visit the Analog Devices website or contact their technical support team. The HMC532LP4ETR is not just a component; it's a solution that drives innovation and performance in the high-frequency domain.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1785 $86.3570
3+ $35.4286 $106.2858
5+ $34.3214 $171.6070
7+ $33.2143 $232.5001
8+ $32.1071 $256.8568
11+ $28.7857 $316.6427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess