EN
  • EN
  • DE

DC-ANT-E-24DP

Part No DC-ANT-E-24DP
Manufacturer Digi International
Catalog Coaxial Cables (RF)
Description COAX CBL RP-SMA TO RP-SMA 11.8\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style RP-SMA to RP-SMA
1st Connector RP-SMA Jack
1st Contact Gender Male
1st Connector Mounting Type Panel Mount
1st Connector Mounting Feature Bulkhead - Front Side Nut
2nd Connector RP-SMA Plug
2nd Contact Gender Female
2nd Connector Mounting Type Free Hanging (In-Line)
Length 11.811" (300.00mm)
Color Copper
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1510856-DC-ANT-E-24DP
Ultra Librarian 3D Model Ultra Librarian DC-ANT-E-24DP CAD Model

Description

N

You May Also Be Interested in

Amphenol-RF Division
CABLE MCX PLUG-PLUG RG316 .75M
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M / Cable Assembly Belden 1694A 0.5m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Cinch Connectivity Solutions
RCA PATCH CORD 50OHM 24" / Power Transformer 1500Vrms 1.2VA 6 Terminal PC Pin Thru-Hole
Need more? Email Us
Amphenol-RF Division
CABLE BNC PLUG TO PLUG 12" / Cable Assembly Belden 4855R 0.305m BNC to BNC M-M Bag
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.279m SMP to SMP PL-PL Bag
Need more? Email Us
Amphenol-RF Division
CABLE MCX PLUG-PLUG RG316 1M / Cable Assembly Coaxial 1m MCX to MCX M-F Bag
Lowest to $12.1310
Amphenol-RF Division
HD-BNC PLUG TO HD-BNC PLUG 0.50M / HD-BNC Straight Plug to HD-BNC Straight Plug on Belden 1694A 0.50 Meters
Need more? Email Us
Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess