EN
  • EN
  • DE
  • IT

76000734

Part No 76000734
Manufacturer Digi International
Catalog AC DC Desktop, Wall Adapters
Description AC/DC DESKTOP ADAPTER 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Region Utilized International
Form Desktop (Class I)
Input Type Cord (Sold Separately)
Voltage - Input 120 ~ 240 VAC
Voltage - Output 12V
Current - Output (Max) 500mA
Temperature Range - Operating 0°C ~ 40°C
Output Connector Barrel Plug, 2.1mm I.D. x 5.5mm O.D.
Input Connector IEC 320-C14
Size / Dimension 3.62" L x 1.97" W x 1.22" H (92.0mm x 50.0mm x 31.0mm)
Approval Agency CCC, CE, cUL, PSE, TUV, UL
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1542977-76000734
Ultra Librarian 3D Model Ultra Librarian 76000734 CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 7.5V 6W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 18V 60W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 12V 23W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 20V 120W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 15V 25W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 36V 60W
Need more? Email Us
Bel Power Solutions
AC/DC DESKTOP ADAPTER 48V 65W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 18V 25W
Need more? Email Us
E-T-A
AC/DC DESKTOP ADAPTER 19V 65W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess