EN
  • EN
  • DE

151-0107

Part No 151-0107
Manufacturer Digi International
Catalog Development Boards, Kits, Programmers - Accessories
Description KIT ACCY RCM3400 PROTO / RCM3400 Accessory Kit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Digi International
Accessory Type Accessory Kit
For Use With/Related Products RCM3400
Win Source Part Number 771620-151-0107
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 151-0107 CAD Model

Description

The 151-0107 is an accessory board manufactured by Digi International, designed to facilitate development and evaluation of Digi's wireless modules. While the exact function may vary, these accessories typically offer convenient interfaces and features to simplify prototyping and testing.

Applications:

  • Rapid Prototyping: Enables quick connection and testing of Digi wireless modules without custom PCB design.
  • Module Evaluation: Facilitates comprehensive testing and performance evaluation of Digi modules.
  • Software Development: Provides a platform for developing and debugging application software for Digi modules.
  • Proof-of-Concept Designs: Allows for creating demonstration units and proof-of-concept prototypes.
  • Educational Purposes: Used in educational settings to teach wireless communication concepts.

Features:

  • Module Socket/Connector: Provides a standardized interface for connecting Digi wireless modules.
  • Breakout Pins: Exposes all module pins for easy access and connection to external circuitry.
  • Power Supply Interface: Includes a connector or terminals for supplying power to the module.
  • Communication Interfaces: May include interfaces such as USB, serial (UART), or Ethernet for communication with a host computer.
  • LED Indicators: Provides visual feedback on module status and activity.

Benefits:

  • Simplified Development: Streamlines the development process by providing a ready-to-use platform.
  • Reduced Time-to-Market: Accelerates product development by eliminating the need for custom hardware design.
  • Cost-Effective Solution: Provides a cost-effective way to evaluate and develop with Digi modules.
  • Versatile Platform: Suitable for a wide range of wireless applications.
  • Easy to Use: User-friendly design makes it easy to get started with Digi modules.

Additional Details:

The specific features and functionality of the 151-0107 accessory board can be found in the Digi International documentation. This documentation typically includes a user manual, schematics, and example code. Ensure that the accessory board is compatible with the Digi wireless module being used. Use appropriate power supply voltage and current to avoid damaging the module or the accessory board. Follow the manufacturer's instructions for connecting the module and configuring the communication interfaces. Always refer to the Digi International documentation for the most accurate and up-to-date information.

You May Also Be Interested in

Microchip Technology
MODULE PLUG-IN PIC32 CAN USB / PIC32MX795F512L - Plug-In Module (PIM)
Lowest to $72.1020
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Infineon Technologies
PSOC EMU POD FEET FOR 8-SOIC / CY8C24123-24SI - Emulator Foot Kit
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Infineon Technologies
SOCKET ADAPTER FOR CY25100 / CY3672, CY25100SCF, CY25100SXCF - Socket Adapter
Need more? Email Us
Sensirion AG
EXTENSION CABLE FOR SEK-SCD30
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Microchip Technology
STK600 LCD EXTENSION CARD / STK600 - LCD Display
Need more? Email Us
Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess