EN
  • EN
  • DE
  • IT

SC14CVMDECT SF02T

Part No SC14CVMDECT SF02T
Manufacturer Dialog Semiconductor GmbH
Catalog RF Receivers
Description RX TXRX MOD ISM > 1GHZ CHIP SMD  /  General ISM > 1GHz Transceiver Module 1.9GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Dialog Semiconductor GmbH
Package Tray
RF Family/Standard General ISM > 1GHZ
Frequency 1.9GHz
Antenna Type Integrated, Chip
Voltage - Supply 3.3V
Current - Receiving 10mA
Current - Transmitting 47mA
Mounting SMD (SMT)
Package / Case Module
Base Product Number SC14
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Names 1564-1025
Standard Package 600
Win Source Part Number 990412-SC14CVMDECT SF02T
Ultra Librarian 3D Model Ultra Librarian SC14CVMDECT SF02T CAD Model

Description

The SC14CVMDECT SF02T is an RF transceiver module and modem electronic component manufactured by Dialog Semiconductor GmbH.

  • Frequency: 1.9GHz
  • Antenna: Integrated Chip Antenna
  • Current Receiving: 10mA
  • Current Transmitting: 47mA
  • Voltage Supply: 3.3V
  • ECCN: 5A992C
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8517.62.0090

You May Also Be Interested in

U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $30.2828
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $12.7963
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Texas Instruments
WIRELESS COMMUNICATION / IC RF TxRx + MCU 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.069GHz ~ 1.329GHz 48-VFQFN Exposed Pad
Lowest to $3.9917
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Need more? Email Us
Murata Electronics North America
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount
Lowest to $72.1805
Silicon Labs
RF TX IC 142MHZ-1.05GHZ 20VFQFN / RF Transmitter 142MHz ~ 1.05GHz 13dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Lowest to $5.3294
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $32.7880
Melexis Technologies NV
RF XMITTER ASK 868/915MHZ 8SOIC / RF Transmitter ASK 868MHz, 915MHz -12dBm ~ 9.5dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $19.5406

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3012 $70.6024
4+ $28.9651 $115.8604
6+ $28.0599 $168.3594
8+ $27.1548 $217.2384
10+ $26.2496 $262.4960
13+ $23.5342 $305.9446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess