EN
  • EN
  • DE
  • IT

AD8312ACBZ-P2

Part No AD8312ACBZ-P2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description 50 MHz to 3.5 GHz, 45 dB RF Detector / RF Detector 50MHz to 3500MHz 6-Pin WLCSP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 172144-AD8312ACBZ-P2
Popularity Medium
Supply and Demand Status Limited
Family Name AD8312
Introduction Date November 10, 2004
ECCN EAR99
Country of Origin China, Taiwan
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian AD8312ACBZ-P2 CAD Model

Description

Analog Devices AD8312ACBZ-P2: RF Detector with Logarithmic Response

The AD8312ACBZ-P2 is a high-performance RF (Radio Frequency) detector from the renowned manufacturer Analog Devices Inc. This integrated circuit is part of the company's extensive portfolio of RF components and is designed to provide a versatile solution for measuring RF signal strength with a logarithmic response over a wide frequency range.

Key Features:

  • Frequency Range: The AD8312ACBZ-P2 operates effectively over a broad frequency range from 0.1 GHz to 2.5 GHz, making it suitable for a variety of RF applications including cellular, wireless, and broadband communications.
  • Dynamic Range: It offers an impressive dynamic range of 65 dB, ensuring accurate detection and measurement of signal strength from very weak to very strong RF signals.
  • Logarithmic Response: The logarithmic response provides a linear voltage output that is proportional to the logarithm of the input signal amplitude, simplifying the RF signal strength measurement and analysis process.
  • Temperature Stability: The device is designed to maintain consistent performance over a temperature range of -40°C to +85°C, ensuring reliability in various operating conditions.
  • Low Power Consumption: With a low power consumption profile, the AD8312ACBZ-P2 is ideal for battery-powered devices and applications where power efficiency is critical.
  • Package: It is available in a compact 8-lead CB package, facilitating integration into space-constrained designs.

Applications:

The AD8312ACBZ-P2 is a versatile component that can be utilized in multiple applications where RF signal detection and measurement are required. Some of the common applications include:

  • Power amplifier control loops
  • Transmitter antenna VSWR (Voltage Standing Wave Ratio) monitoring
  • Received signal strength indication (RSSI) for terminal and base station equipment
  • Wireless infrastructure
  • Broadband wireless access systems

Conclusion:

Overall, the AD8312ACBZ-P2 from Analog Devices Inc. stands out as a reliable and precise RF detector for a wide range of applications. Its broad frequency range, high dynamic range, and logarithmic response make it an essential component for engineers and designers working on RF systems. The device's low power consumption and temperature stability further enhance its suitability for both portable and fixed wireless communication systems.

You May Also Be Interested in

Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Need more? Email Us
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
Analog Devices Inc.
IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP
Lowest to $11.8853
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 8CIRC 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $5.2714

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess