EN
  • EN
  • DE

598-8330-107F

Part No 598-8330-107F
Manufacturer Dialight
Catalog LED Indication - Discrete
Description Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dialight
Win Source Part Number 1129451-598-8330-107F
Manufacturer Homepage www.dialight.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 598-8330-107F CAD Model

Description

The 598-8330-107F is a discrete LED indicator manufactured by Dialight. It is designed to provide a clear and bright visual indication in various electronic applications. This LED indicator is known for its reliability, long lifespan, and energy efficiency, making it suitable for a wide range of uses, from industrial control panels to consumer electronics.

Applications

  • Control Panels: Used in industrial control panels to indicate the status of various processes and equipment.
  • Instrumentation: Employed in measuring instruments to provide visual feedback to the user.
  • Consumer Electronics: Integrated into appliances and other consumer devices to indicate power status or operational modes.
  • Automotive: Used in automotive dashboards and control panels to display important information.
  • Telecommunications Equipment: Found in telecommunications devices to indicate network status or equipment health.

Features

  • High Brightness: Provides a clear and easily visible indication even in brightly lit environments.
  • Long Lifespan: Offers extended operational life, reducing maintenance and replacement costs.
  • Low Power Consumption: Consumes minimal power, making it energy-efficient.
  • Wide Viewing Angle: Ensures visibility from various angles.
  • Robust Design: Designed to withstand harsh environmental conditions.
  • Various Colors Available: Available in different colors to suit various applications.

Benefits

  • Improved Visibility: Enhances the clarity of visual indications.
  • Reduced Maintenance Costs: Lowers maintenance expenses due to the long lifespan of the LED.
  • Energy Efficiency: Reduces power consumption, contributing to energy savings.
  • Increased Reliability: Provides stable and consistent performance.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and various color options.

Additional Details

The 598-8330-107F typically comes in a standard package suitable for through-hole mounting. It operates at a low voltage and requires a current-limiting resistor for proper operation. The specific color and intensity of the LED can vary based on the part number suffix. Dialight LEDs are known for their high quality and adherence to industry standards. The forward voltage and current requirements should be carefully considered when designing the driving circuitry. The device is designed to operate within a specified temperature range, ensuring reliable performance in diverse environments.

You May Also Be Interested in

HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.3V 0603
Lowest to $0.0271
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
Everlight Electronics Co Ltd
Red 650nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0379
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176
OSRAM Opto Semiconductors Inc.
Q65111A3964 ams OSRAM Single Color LEDs GREEN SMD LED CHIP LED 0603 datasheet, inventory, & pricing.
Need more? Email Us
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568
Rohm Semiconductor
Green LED Indication - Discrete 3V 0603
Lowest to $0.2620

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1268 $58.3280
1,110+ $0.1041 $115.5510
1,720+ $0.1009 $173.5480
2,370+ $0.0976 $231.3120
3,060+ $0.0944 $288.8640
4,100+ $0.0845 $346.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess