EN
  • EN
  • DE

YLED0805R

Part No YLED0805R
Manufacturer Shenzhen Yongyutai Electronics Co., Ltd.
Catalog LED Indication - Discrete
Description Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package 0805
Forward Current 20mA
Operating Temperature -40℃~+85℃
Voltage - Forward(Vf) 1.8V~2.4V
Wavelength - Dominant 615nm~630nm
Diode Configuration Discrete Diode
Luminous Intensity 120mcd
Peak Wavelength 645nm
Lens Color Water Clear
Viewing Angle 120°
Illumination Color Red
Power(Watts) 60mW
Ultra Librarian 3D Model Ultra Librarian YLED0805R CAD Model

Description

Product Overview: 0402HP-82NXJEY

The 0402HP-82NXJEY is engineered for high-frequency applications, delivering exceptional performance in a tiny SMT package. With its excellent thermal stability and low-loss characteristics, this inductor is ideal for integration into modern electronic systems.

Features and Benefits

  • Exceptional Thermal Stability: Reliable under various heat conditions.
  • Low DC Resistance: Ensures minimal power loss.
  • Compact Form Factor: Perfect for miniaturized electronic modules.
  • High Current Ratings: Suitable for power-demanding circuits.

Applications

  • High-Frequency Amplifiers
  • RFID Systems
  • IoT Devices
  • Automotive Electronics

Additional Details

This product is suitable for engineers designing space-efficient and power-sensitive gadgets, looking for components that can sustain high performance without compromising on size or power dissipation.

You May Also Be Interested in

Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305
Kingbright
Lowest to $0.0982
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8,200+ $0.0061 $50.0200
19,610+ $0.0051 $100.0110
30,615+ $0.0049 $150.0135
42,555+ $0.0047 $200.0085
54,350+ $0.0046 $250.0100
73,175+ $0.0041 $300.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 8200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess