EN
  • EN
  • DE

SN65DP141RLJT

Part No SN65DP141RLJT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description DisplayPort Linear Redriver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Redriver
Applications DisplayPort
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-WQFN (5x7)
Win Source Part Number 1252636-SN65DP141RLJT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65DP141RLJT
Introduction Date December 18, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65DP141RLJT CAD Model

Description

The SN65DP141RLJT is a high-performance, adaptive equalizer from Texas Instruments designed to manage and enhance the integrity of high-speed differential signals. This specialized integrated circuit is part of TI's interface product line, tailored for use in digital video and high-resolution multimedia applications.

Key Features

  • Signal Conditioning: The device incorporates advanced signal conditioning capabilities that help to extend the reach of high-speed interfaces by compensating for losses in the transmission medium.
  • Adaptive Equalization: It features adaptive equalization that automatically adjusts to optimize performance over various cable lengths and types, ensuring a robust signal quality.
  • High Bandwidth: With support for data rates up to 3.4 Gbps, the SN65DP141RLJT is well-suited for handling the bandwidth requirements of DisplayPort and other high-speed serial interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power consumption, making it ideal for portable and power-sensitive applications.
  • Small Form Factor: The compact size of the SN65DP141RLJT package allows for its integration into space-constrained designs without compromising performance.

Applications

The SN65DP141RLJT is versatile and can be implemented in a variety of applications, including:

  • Digital Signage
  • Professional Video Equipment
  • High-Definition Televisions (HDTVs)
  • Video Projectors
  • PC Monitors
  • Docking Stations

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN65DP141RLJT is built to meet high industry standards, ensuring that it performs consistently across various environmental conditions and throughout its lifespan.

Whether you are designing a commercial video system or a high-performance computing interface, the SN65DP141RLJT from Texas Instruments offers a reliable and efficient solution for maintaining signal integrity over long distances and through challenging transmission mediums.

You May Also Be Interested in

NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6918 $53.4590
10+ $10.0151 $100.1510
16+ $9.6767 $154.8272
23+ $9.0000 $207.0000
29+ $8.6617 $251.1893
37+ $8.3234 $307.9658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,530 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess