EN
  • EN
  • DE

622D333M016AC2A

Part No 622D333M016AC2A
Manufacturer Desco
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1208826-622D333M016AC2A
Categories Custom Parts
Manufacturer Desco
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 622D333M016AC2A CAD Model

Description

The Desco 622D333M016AC2A is a ceramic disc capacitor. These capacitors are commonly used in electronic circuits for a variety of purposes, including filtering, decoupling, and timing. The specific characteristics of this capacitor, such as its capacitance value and voltage rating, dictate its suitability for different applications.

Applications:

  • Power supply filtering
  • Audio circuits for signal coupling and decoupling
  • Timing circuits in oscillators and timers
  • High-frequency circuits for bypassing noise
  • General-purpose electronic circuits for stabilization

Features:

  • Ceramic dielectric material
  • Fixed capacitance value
  • Compact size
  • High voltage rating
  • Stable performance over temperature

Benefits:

  • Provides reliable capacitance in electronic circuits
  • Offers good performance at high frequencies
  • Suitable for applications with high voltage requirements
  • Contributes to circuit stability
  • Facilitates compact circuit designs

Additional Details:

The 622D333M016AC2A capacitor's key specifications include its capacitance value, voltage rating, and tolerance. The capacitance is denoted as 33nF (33 x 10^-9 Farads) or 0.033µF (microfarads), indicated by '333M' where '33' are the first two digits and '3' represents the multiplier 10^3. 'M' indicates a tolerance of ±20%. The voltage rating is 16V, as indicated by '016'. Ceramic disc capacitors are known for their reliability and stability, and are often used in applications where these characteristics are important. The specific materials and construction methods used in the Desco 622D333M016AC2A contribute to its performance in different circuit environments. The temperature coefficient describes the change in capacitance with temperature. Refer to the datasheet for full specifications.

You May Also Be Interested in

Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Analog Devices Inc.
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess