EN
  • EN
  • DE

SIL1045R-160

Part No SIL1045R-160
Manufacturer Delta Electronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Delta Electronics
Win Source Part Number 323714-SIL1045R-160
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIL1045R-160 CAD Model

Description

The SIL1045R-160 is a common mode choke manufactured by Delta Electronics. Common mode chokes are inductors designed to suppress common mode noise in electronic circuits. This specific choke, likely rated for 160µH inductance, is designed for effective filtering of unwanted noise signals, improving the overall performance and reliability of electronic devices.

Applications:

  • Switching Power Supplies: To reduce EMI and noise generated by the switching action.
  • LED Lighting Systems: To filter noise from the power line and prevent interference with other devices.
  • Data Communication Lines: To suppress noise on data cables, ensuring data integrity.
  • Audio Equipment: To minimize noise and hum in audio signals.
  • Industrial Control Systems: To protect sensitive control circuits from electrical noise.

Features:

  • Common Mode Inductance: Provides high impedance to common mode currents, effectively suppressing noise.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Saturation Current: Can handle large currents without saturating, ensuring stable performance.
  • Low DC Resistance: Minimizes power loss and heat generation.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Effective Noise Suppression: Reduces electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Improved Signal Integrity: Ensures reliable data transmission by filtering out noise.
  • Enhanced System Stability: Protects sensitive circuits from voltage spikes and noise.
  • Compliance with Regulations: Helps meet regulatory requirements for EMI emissions.
  • Increased Product Reliability: Reduces the risk of malfunctions caused by electrical noise.

The SIL1045R-160 is an essential component for minimizing noise and improving the performance of electronic devices. Its robust design and effective noise suppression capabilities make it an ideal choice for a wide range of applications. The choke typically features a ferrite core and is wound to create a specific inductance value suitable for filtering common mode noise within a targeted frequency range. The compact size and through-hole mounting configuration further enhance its versatility. Detailed specifications should be consulted for current rating, DC resistance, and insulation voltage to ensure proper application.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess