Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Delta Electronics
Series AFB
Package Box
Product Status Active
Voltage - Rated 12VDC
Size / Dimension Square - 70mm L x 70mm H
Width 15.00mm
Air Flow 37.5 CFM (1.05m³/min)
Static Pressure 0.210 in H2O (52.3 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection
Noise 38.5dB(A)
Power (Watts) 3.12 W
RPM 4300 RPM
Termination 2 Wire Leads
Ingress Protection -
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CSA, UL, VDE
Weight 0.104 lb (47.17 g)
Current Rating (Amps) 0.260A
Voltage Range 4 ~ 13.8VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number AFB0712
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1368467-AFB0712HHB
Ultra Librarian 3D Model Ultra Librarian AFB0712HHB CAD Model

Description

The AFB0712HHB is a DC brushless fan from Delta Electronics.

  • Series: AFB series
  • Voltage Rating: 12VDC
  • Feature: Locked rotor protection
  • Current Rating: 0.260A
  • Power Consumption: 3.12W
  • Size: 70mm x 70mm
  • Shape: Square
  • Material: Plastic
  • Noise Level: 38.5dB(A)
  • Speed: 4300 RPM
  • Air Flow Rate: 37.5 CFM
  • Approvals: CE, CSA, UL, and VDE
  • Suitable for: Use in fans, thermal management, and other electronic devices

You May Also Be Interested in

Delta Electronics
FAN AXIAL 60X15MM 24VDC WIRE
Need more? Email Us
ECAD model for AFB0624HHB
Delta Electronics
FAN BLOWER 45X10.3MM 12VDC WIRE
Need more? Email Us
ECAD model for BFB04512HHA-C
Delta Electronics
FAN AXIAL 92X25.4MM 24VDC WIRE
Need more? Email Us
ECAD model for AFB0924SH-A
Delta Electronics
FAN AXIAL 40X20MM 24VDC WIRE
Need more? Email Us
ECAD model for EFB0424VHD
Sanyo Denki America Inc.
FAN AXIAL 52X15MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 52mm L x 52mm H Ball 9.0 CFM (0.252m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for 109P0524H702
Delta Electronics
FAN BLOWER 50X10.3MM 12VDC WIRE
Lowest to $17.1762
ECAD model for BFB0512HA-CX3D
Delta Electronics
FAN AXIAL 60X15MM 24VDC WIRE
Need more? Email Us
ECAD model for AFB0624VHB
Delta Electronics
FAN AXIAL 120X25.4MM 12VDC WIRE
Lowest to $17.2928
ECAD model for AFB1212HH-F00
Delta Electronics
FAN AXIAL 80X38MM 24VDC WIRE
Need more? Email Us
ECAD model for FFB0824EHE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention