EN
  • EN
  • DE

VENUE10PRO/2/64/DOCK

Part No VENUE10PRO/2/64/DOCK
Manufacturer Dell
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005436-VENUE10PRO/2/64/DOCK
Categories OEM Parts(T-Z)
Manufacturer Dell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VENUE10PRO/2/64/DOCK CAD Model

Description

The Dell Venue 10 Pro is a 2-in-1 tablet designed for productivity and portability. This particular model features 2GB of RAM and 64GB of internal storage, and it includes a docking keyboard. It's designed for users who need a flexible device for both work and entertainment.

Applications

  • Business and Productivity: Ideal for creating documents, presentations, and spreadsheets on the go.
  • Education: Suitable for students for note-taking, research, and accessing online learning resources.
  • Entertainment: Can be used for watching videos, browsing the web, and playing games.
  • Mobile Workstations: Functions as a portable workstation for tasks requiring moderate computing power.

Features

  • 10.1-inch Display: Features a high-resolution display for clear visuals.
  • Intel Atom Processor: Powered by an Intel Atom processor for efficient performance.
  • 2GB RAM: Includes 2GB of RAM for multitasking.
  • 64GB Storage: Offers 64GB of internal storage for apps, documents, and media.
  • Docking Keyboard: Comes with a docking keyboard for a laptop-like typing experience.
  • Windows Operating System: Runs on a full version of Windows, providing compatibility with a wide range of software.

Benefits

  • Portability: Lightweight and compact design makes it easy to carry around.
  • Versatility: Functions as both a tablet and a laptop with the docking keyboard.
  • Productivity: Windows operating system allows for seamless integration with familiar software.
  • Connectivity: Offers various connectivity options, including Wi-Fi and Bluetooth.
  • Long Battery Life: Provides extended battery life for all-day use.

Additional Details

The Dell Venue 10 Pro typically includes features such as a front-facing and rear-facing camera, making it suitable for video conferencing and capturing photos. It also supports various ports, including USB and micro HDMI, for connecting to external devices and displays. The device's build quality is designed to withstand daily wear and tear, making it a durable option for mobile users. The combination of portability, performance, and versatility makes the Dell Venue 10 Pro a valuable tool for a wide range of users.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess