The MC68EC000FN16 is a cost-effective 16-bit microprocessor from the Motorola 68000 family (now NXP/Freescale). It's a variant of the MC68000, designed for embedded control applications where cost is a significant factor. The FN16 likely refers to its package type or speed grade.
Applications
- Low-cost embedded systems. Applications with limited memory and processing requirements, such as simple industrial controllers.
- Handheld devices. Early PDAs, calculators, and other portable devices.
- Consumer electronics. Toys, simple games consoles, and home appliances.
- Entry-level industrial control systems. Basic automation and monitoring equipment.
- Educational platforms. Used in teaching embedded systems concepts.
Features
- 16-bit data bus. Offers a good balance between performance and cost.
- 32-bit internal architecture. Provides powerful processing capabilities.
- Simplified memory interface. Reduces system complexity and cost.
- Low power consumption. Suitable for battery-powered applications.
- 16 MHz clock speed. Provides sufficient processing power for many embedded tasks.
- Address space of 24 bits. Allows up to 16MB of memory to be addressed.
Benefits
- Cost-effective solution. Reduced system cost due to simplified memory interface and lower power consumption.
- Adequate performance for embedded control. Sufficient processing power for many embedded applications.
- Easy to use. Well-documented and supported by a wide range of development tools.
- Compact size. Suitable for use in small form factor devices.
- Reliable operation. Proven technology with a long history of use.
Additional Details
The MC68EC000FN16 typically comes in a surface mount package. It lacks the full memory management unit (MMU) features of the MC68000, making it more suitable for applications where memory protection is not required. The device supports a variety of addressing modes, including direct, indirect, and indexed addressing. It also includes a set of powerful instructions for data manipulation, control flow, and arithmetic operations.