EN
  • EN
  • DE

DELL Y9640 - FRONTBEZEL PE1950

Part No DELL Y9640 - FRONTBEZEL PE1950
Manufacturer Dell
Catalog IT infrastructure Accessories
Description FRONTBEZEL PE1950
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388476-DELL Y9640 - FRONTBEZEL PE1950
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL Y9640 - FRONTBEZEL PE1950 CAD Model

Description

The DELL Y9640 Front Bezel is a purposefully designed protective cover tailored for the Dell PowerEdge 1950 server series. This front bezel plays a critical role in safeguarding the server's drive bays and control panel from dust, debris, and unauthorized access, thereby enhancing the physical security and cleanliness of the server environment. Its sleek design not only provides essential protection but also complements the server's aesthetic, maintaining a professional appearance for the data center. The bezel is crafted from durable materials, ensuring long-term resilience against wear and tear, and integrates seamlessly with the PE1950, allowing easy access to drives and indicators without sacrificing functionality. For organizations aiming to maintain their server's integrity and operational efficiency, the DELL Y9640 Front Bezel offers a simple yet effective solution, combining elegance with practicality.

You May Also Be Interested in

CISCO
Compatible 19 inch rack mount kit Cisco ISR 4330
Need more? Email Us
CISCO
Cisco Unified IP Phone 7942G
Need more? Email Us
CISCO
Nexus 7010 Fabric Module Blank
Need more? Email Us
CISCO
Cisco Blank Filler
Need more? Email Us
CISCO
Nexus 3K/9K Fixed Accessory Kit, Spare
Need more? Email Us
CISCO
UCS C480 M5 Disk Module Filler
Need more? Email Us
CISCO
Nexus 7700 - Supervisor Blank Slot Cover
Need more? Email Us
CISCO
2960S Blank Module slot cover
Need more? Email Us
CISCO
Cisco PCI Riser Card 1 for UCS C220 M3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess