EN
  • EN
  • DE

DELL S6000-ON - S6000-ON FORCE10 10/40GBE switch 32PORT

Part No DELL S6000-ON - S6000-ON FORCE10 10/40GBE switch 32PORT
Manufacturer Dell
Catalog Switch
Description S6000-ON FORCE10 10/40GBE switch 32PORT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1397570-DELL S6000-ON - S6000-ON FORCE10 10/40GBE switch 32PORT
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL S6000-ON - S6000-ON FORCE10 10/40GBE switch 32PORT CAD Model

Description

The Dell S6000-ON, part of the FORCE10 series, is a cutting-edge network switch designed for the most demanding data center environments. Featuring 32 ports that support both 10GbE and 40GbE connectivity, this switch delivers unparalleled flexibility and performance for high-speed data networks. The S6000-ON’s dense port configuration and versatility make it an ideal choice for aggregating data from multiple high-performance servers or for serving as the core of a sophisticated network infrastructure. Its open networking (ON) capabilities allow for the use of customizable operating systems and software applications, enabling IT teams to tailor the network to meet specific organizational needs. The switch also offers advanced Layer 2 and Layer 3 functionality, including support for virtual LANs (VLANs), quality of service (QoS), and multiprotocol label switching (MPLS), ensuring efficient packet forwarding and traffic prioritization. With its extensive security features, energy-efficient design, and support for Software-Defined Networking (SDN), the Dell S6000-ON represents a forward-thinking solution for building scalable, resilient, and highly efficient network architectures capable of supporting the future of enterprise and cloud computing.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us
CISCO
UCS 6332-16UP 1RU FI/No PSU/24 QSFP+ 16UP/4x40G Lic/8xUP Lic
Need more? Email Us
CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
CISCO SG300-28P SWITCH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess