EN
  • EN
  • DE

DELL PER630-SFF-8-2C2CP - PowerEdge R630 8 x 2.5 2C2CP

Part No DELL PER630-SFF-8-2C2CP - PowerEdge R630 8 x 2.5 2C2CP
Manufacturer Dell
Catalog Server
Description PowerEdge R630 8 bay 2C2CP Ask for custom qoute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396276-DELL PER630-SFF-8-2C2CP - PowerEdge R630 8 x 2.5 2C2CP
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER630-SFF-8-2C2CP - PowerEdge R630 8 x 2.5 2C2CP CAD Model

Description

The Dell PowerEdge R630 8 x 2.5 2C2CP model is a potent and compact 1U server designed for various demanding environments. This server is tailored with an 8-bay configuration that supports 2.5-inch small form factor (SFF) drives, providing flexibility in storage capacity and performance to meet different business needs. It comes equipped with advanced processing capabilities that are optimized for virtualization, high-performance computing (HPC), and other intensive computing tasks. The 2C2CP variant of the PowerEdge R630 series emphasizes its specific configuration, ensuring reliability and efficiency. The system supports dual Intel Xeon processors, offering high core density and cache sizes, which is vital for multi-threaded applications and heavy workloads. Furthermore, the R630 8 x 2.5 2C2CP model includes integrated Dell Remote Access Controller (iDRAC) for simplified server management remotely, ensuring serviceability and operational efficiency. This server is suited for businesses requiring a balance between performance and storage capacity within a compact form factor.

You May Also Be Interested in

Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess