EN
  • EN
  • DE

DELL D962C - CADDY 3.5 PE2900 PE2950 WITH INTERPOSER

Part No DELL D962C - CADDY 3.5 PE2900 PE2950 WITH INTERPOSER
Manufacturer Dell
Catalog IT infrastructure Accessories
Description CADDY 3.5 PE2900 PE2950 WITH INTERPOSER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388437-DELL D962C - CADDY 3.5 PE2900 PE2950 WITH INTERPOSER
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL D962C - CADDY 3.5 PE2900 PE2950 WITH INTERPOSER CAD Model

Description

The DELL D962C Caddy is an essential hardware component designed for Dell PowerEdge servers, specifically the PE2900 and PE2950 models. This caddy is crafted to accommodate 3.5-inch hard drives, allowing for easy installation and secure placement of the drives within the server chassis. One of its distinguishing features is the included interposer, which is a critical component for connecting the hard drive to the server's backplane. The interposer ensures compatibility between the server and various types of SAS (Serial-Attached SCSI) and SATA (Serial ATA) hard drives, enabling seamless communication and data transfer. The caddy itself is made from durable materials to withstand the rigors of a server environment, including high temperatures and constant operation. It is designed with precise dimensions to fit exactly into the designated slots of the PowerEdge PE2900 and PE2950 servers, ensuring a snug and vibration-resistant fit. The DELL D962C Caddy with interposer is crucial for expanding the storage capacity of the servers by facilitating the addition of extra hard drives or replacing existing ones without the need for any special tools or extensive downtime. Its reliability and compatibility make it an indispensable accessory for maintaining and upgrading Dell PowerEdge servers.

You May Also Be Interested in

EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess