EN
  • EN
  • DE

DELL C8220X-TDN55 - PowerEdge C8220X NODE 12x2.5 TDN55

Part No DELL C8220X-TDN55 - PowerEdge C8220X NODE 12x2.5 TDN55
Manufacturer Dell
Catalog Server
Description PowerEdge C8220X NODE 12x2.5 TDN55
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396472-DELL C8220X-TDN55 - PowerEdge C8220X NODE 12x2.5 TDN55
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL C8220X-TDN55 - PowerEdge C8220X NODE 12x2.5 TDN55 CAD Model

Description

The DELL PowerEdge C8220X NODE TDN55 is a high-density computing node designed for Dell's modular C8200 series chassis, offering a blend of performance, scalability, and efficiency for challenging workloads. This model supports 12x 2.5” drives, providing ample storage flexibility for a variety of needs. It’s engineered to meet the demands of a wide range of applications, from virtualization and cloud services to high-performance computing (HPC) and big data analytics. With support for Intel Xeon E5-2600 family processors, it boasts substantial computing power. High-speed memory channels enhance performance further, ensuring rapid data processing and responsiveness. The C8220X NODE is also equipped with advanced thermal design for efficient cooling, even under full load, maintaining operational stability and longevity. Additionally, it supports various networking and storage configurations, ensuring adaptability to both current and future needs. The TDN55 variant of the PowerEdge C8220X NODE emphasizes an optimal blend of density, performance, and scalability, making it a suitable choice for businesses looking to maximize their data center space and power usage efficiency.

You May Also Be Interested in

Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess