EN
  • EN
  • DE

S-80841CNPF-B82TFG

Part No S-80841CNPF-B82TFG
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SNT-4A / Supervisor Open Drain or Open Collector 1 Channel SNT-4A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-808xxC
Package Tape & Reel (TR)
Product Status Obsolete
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 4.1V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-SMD, Flat Leads
Supplier Device Package SNT-4A
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1251304-S-80841CNPF-B82TFG
Ultra Librarian 3D Model Ultra Librarian S-80841CNPF-B82TFG CAD Model

Description

The S-80841CNPF-B82TFG is a voltage detector IC manufactured by ABLIC U.S.A. Inc. It's designed to monitor a voltage supply and provide a reset signal to a microcontroller or other digital circuit when the voltage drops below a specified threshold. This prevents erratic or incorrect behavior of the digital circuit due to insufficient supply voltage.

Applications

  • Microcontroller reset circuits
  • Voltage monitoring in embedded systems
  • Power management in battery-powered devices
  • Industrial control equipment
  • Consumer electronics requiring stable operation

Features

  • High-accuracy voltage detection
  • Low current consumption
  • Small SOT-23 package
  • Built-in hysteresis to prevent oscillations
  • Wide operating temperature range

Benefits

  • Prevents data corruption and system crashes due to undervoltage
  • Extends battery life in portable applications
  • Reduces board space requirements
  • Provides a stable and reliable reset signal
  • Ensures reliable operation in various environmental conditions

Additional Details

The S-80841CNPF-B82TFG voltage detector operates by continuously monitoring the input voltage. When the voltage falls below the preset detection threshold of 4.1V, the output signal is asserted, typically pulling a reset line low. The built-in hysteresis prevents the output from rapidly switching on and off when the input voltage is near the threshold level, which could cause instability. The low current consumption is particularly important in battery-powered applications where minimizing power drain is critical. Its small SOT-23 package allows it to be easily integrated into compact electronic designs. This device is suitable for a wide range of applications, including microcontroller-based systems, power supplies, and battery management systems. By providing a reliable reset signal, it helps prevent data corruption, system crashes, and other undesirable effects caused by undervoltage conditions. The precise detection threshold, hysteresis characteristics, low current consumption, and small package size make the S-80841CNPF-B82TFG an excellent choice for voltage monitoring applications. The accurate voltage detection and reset functionality of the S-80841CNPF-B82TFG contributes to the increased stability and longevity of electronic devices, protecting sensitive components from potential damage due to unstable power supplies.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess