EN
  • EN
  • DE

DELL C6420-XG00K - PowerEdge C6420 XG00K

Part No DELL C6420-XG00K - PowerEdge C6420 XG00K
Manufacturer Dell
Catalog Server
Description PowerEdge C6420 XG00K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396195-DELL C6420-XG00K - PowerEdge C6420 XG00K
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL C6420-XG00K - PowerEdge C6420 XG00K CAD Model

Description

The DELL C6420-XG00K is part of the powerful PowerEdge C6420 series, known for its dense and efficient design, tailored for high-performance computing (HPC) environments and data centers requiring optimized space usage. The XG00K model exemplifies cutting-edge technology, designed to handle complex workloads with ease. It supports multiple Intel Xeon Scalable processors, providing impressive processing power for applications in scientific computing, data analytics, and AI workloads. The C6420's architecture emphasizes scalability and efficiency, offering options for thermal optimization and energy savings. With a flexible drive bay design, it provides a blend of storage flexibility and performance, suitable for varying data demands. The C6420 XG00K is a pinnacle of server technology, engineered for businesses prioritizing computational power and density in their operational infrastructure.

You May Also Be Interested in

Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess