EN
  • EN
  • DE

DELL 9PRVP - Intel E7-2850 2.0GHz 10C 24M 130W

Part No DELL 9PRVP - Intel E7-2850 2.0GHz 10C 24M 130W
Manufacturer Dell
Catalog CPU
Description Intel E7-2850 2.0GHz 10C 24M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389917-DELL 9PRVP - Intel E7-2850 2.0GHz 10C 24M 130W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 9PRVP - Intel E7-2850 2.0GHz 10C 24M 130W CAD Model

Description

The DELL 9PRVP processor houses the Intel E7-2850 CPU, designed to meet the demands of high-end server and workstation environments. This processor operates at a base clock speed of 2.0GHz across 10 cores, enabling it to efficiently handle multiple tasks simultaneously, perfect for complex computational workloads and multi-threaded applications. It boasts a 24MB SmartCache, which significantly improves processing times by minimizing the delay in accessing data and instructions. With a Thermal Design Power of 130W, it provides a balance between high performance and power efficiency, suitable for systems that operate continuously and require consistent reliability. Supporting advanced Intel technologies such as Intel VT-x, Intel Hyper-Threading, and Intel Turbo Boost, the E7-2850 enhances system capabilities in virtualization, threading efficiency, and performance under peak loads, respectively. Ideal for mission-critical operations, the DELL 9PRVP with the Intel E7-2850 processor delivers reliable performance under extensive workloads, making it a robust solution for enterprise-level computing tasks.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess