EN
  • EN
  • DE

2SC2712-BL(T5L

Part No 2SC2712-BL(T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815218-2SC2712-BL(T5L
Ultra Librarian 3D Model Ultra Librarian 2SC2712-BL(T5L CAD Model

Description

The 2SC2712-BL(T5L is an NPN epitaxial planar silicon transistor manufactured by Toshiba Semiconductor and Storage. It's designed for low-noise amplifier applications, particularly in the VHF and UHF bands. This transistor is characterized by its high gain, low noise figure, and high transition frequency (fT), making it suitable for sensitive receiver circuits and high-frequency oscillators.

Applications

  • Low-Noise Amplifiers (LNAs): Used in low-noise amplifier circuits for enhancing weak signals in radio receivers.
  • VHF/UHF Amplifiers: Employed in VHF and UHF amplifier stages for signal amplification in communication systems.
  • Oscillators: Utilized in oscillator circuits for generating high-frequency signals.
  • Mixers: Applied in mixer circuits for frequency conversion.

Features

  • NPN Transistor: An NPN type transistor.
  • Epitaxial Planar Silicon: Manufactured using epitaxial planar silicon technology.
  • Low Noise Figure: Features a low noise figure for minimizing noise in amplifier circuits.
  • High Gain: Offers high gain for signal amplification.
  • High Transition Frequency (fT): Exhibits a high transition frequency for high-frequency applications.
  • Small Signal Amplifier: Designed for small signal amplifier applications.

Benefits

  • Improved Receiver Sensitivity: Enhances receiver sensitivity by minimizing noise.
  • Efficient Amplification: Provides efficient signal amplification in VHF/UHF bands.
  • Stable Oscillation: Ensures stable oscillation in high-frequency oscillator circuits.

Additional Details

The 2SC2712-BL(T5L transistor's specifications include the collector-emitter voltage (VCEO), collector current (IC), power dissipation (PC), noise figure (NF), current gain (hFE), and transition frequency (fT). The VCEO specifies the maximum voltage that can be applied between the collector and emitter without causing breakdown. The IC specifies the maximum collector current the transistor can handle. The PC specifies the maximum power the transistor can dissipate. The NF specifies the transistor's noise figure, indicating the amount of noise it adds to the signal. The hFE specifies the transistor's current gain. The fT specifies the transistor's transition frequency, indicating its ability to amplify high-frequency signals. The transistor's package type is also an important parameter for mounting and heat dissipation. Datasheets provide detailed information on the transistor's electrical and RF characteristics.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess