EN
  • EN
  • DE

LTC4065EDC-4.4#TRMPBF

Part No LTC4065EDC-4.4#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 6DFN / Charger IC Lithium Ion 6-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 750mA
Battery Pack Voltage 4.4V
Voltage - Supply (Max) 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number LTC4065
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC4065EDC-4.4#TRMPBFDKR,LTC4065EDC-4.4#TRMPBF-ND,LTC4065EDC-4.4#TRMPBFTR,-2735-LTC4065EDC-4.4#TRMPBFDKR,-2735-LTC4065EDC-4.4#TRMPBFCT,LTC4065EDC-4.4#TRMPBFCT
Standard Package 500
Win Source Part Number 1320276-LTC4065EDC-4.4#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4065EDC-4.4#TRMPBF CAD Model

Description

Analog Devices Inc. LTC4065EDC-4.4#TRMPBF

The LTC4065EDC-4.4#TRMPBF is a highly integrated and compact standalone linear battery charger from Analog Devices Inc., designed specifically for charging single-cell lithium-ion batteries. This advanced charging solution is housed in a small, low-profile 6-pin DFN package, making it an ideal choice for portable applications where space is at a premium.

With an input voltage range of 4.25V to 6.5V, the LTC4065EDC-4.4#TRMPBF is versatile and can accommodate a variety of power sources, including USB ports and wall adapters. The charger is optimized for use with batteries that require a final float voltage of 4.4V, and it can deliver up to 950mA of continuous charge current, which is thermally limited and adjustable via an external resistor.

One of the key features of this product is its automatic recharge capability. The charger initiates a new charging cycle if the battery voltage falls below a preset threshold, ensuring that the battery remains fully charged. Additionally, the LTC4065EDC-4.4#TRMPBF incorporates an internal thermal feedback mechanism that regulates the charge current to limit the temperature rise during operation, enhancing the safety and longevity of both the charger and the battery.

Safety is a top priority, and the LTC4065EDC-4.4#TRMPBF includes multiple protection features. Overvoltage protection shields the battery from input voltage spikes, and the charger automatically shuts down if the input voltage exceeds a specified limit. Furthermore, the device features a charge current monitor output for charge current monitoring or for termination, and a C/10 charge termination indicator output.

The LTC4065EDC-4.4#TRMPBF is also designed for ease of use, with a minimal external component count. This not only simplifies the design and reduces the overall solution footprint but also helps accelerate the time-to-market for end products.

Overall, the LTC4065EDC-4.4#TRMPBF from Analog Devices Inc. is a reliable, efficient, and space-saving charging solution that offers advanced features for single-cell lithium-ion battery charging applications in portable electronics.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess