EN
  • EN
  • DE

DELL 407-BBVJ - 10GB SFP+ SR 850MM SR

Part No DELL 407-BBVJ - 10GB SFP+ SR 850MM SR
Manufacturer Dell
Catalog Sfp
Description DELL 407-BBVJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396651-DELL 407-BBVJ - 10GB SFP+ SR 850MM SR
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 407-BBVJ - 10GB SFP+ SR 850MM SR CAD Model

Description

The DELL 407-BBVJ is a 10 Gigabit Ethernet Short-Range (SR) Small Form-factor Pluggable Plus (SFP+) transceiver that offers an exceptional balance of performance and affordability for connecting 10GbE networks. With support for a data rate of 10 Gbps, this module facilitates high-speed data transmission over multi-mode fiber (MMF) with an LC connector, at a wavelength of 850 nm and a maximum distance of 300 meters. It's engineered to be compatible with a wide array of Dell Networking switches and equipment, facilitating a quick and seamless integration into existing network setups without the need for extensive downtime or hardware modifications. Designed for high bandwidth application needs such as data centers, high-performance computing networks, and enterprise core and distribution layers, it provides a cost-effective solution for network expansion or backbone installations. Features like Digital Optical Monitoring (DOM) allow for the tracking of real-time operational parameters, ensuring the transceiver's performance is optimized for the network's needs. The plug-and-play functionality combined with low power consumption makes the DELL 407-BBVJ an eco-friendly and efficient choice for upgrading network infrastructure.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU MCX415A-CCAT - Ethernet Single Port 100Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5822-L701 - SFP28 25G MMF, 25G up to 100m
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
8Gb SFP+ SW Optical Transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL45611HLCU - Single Port QL45611 100GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MMS1C10-CM - QSFP28 100G 1310nm PSM4
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3986-E3. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess