EN
  • EN
  • DE

S-80128BNMC-JGN-T2

Part No S-80128BNMC-JGN-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063157-S-80128BNMC-JGN-T2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-80128BNMC-JGN-T2 CAD Model

Description

The S-80128BNMC-JGN-T2 is a high-precision voltage detector manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a specified threshold. It is characterized by its ultra-low current consumption and compact package, making it suitable for portable devices and battery-powered applications.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Portable electronic equipment
  • Memory backup circuits

Features

  • High-precision detection voltage: 2.8V
  • Ultra-low current consumption: Typically 0.8 μA
  • Operating voltage range: 0.8V to 6.0V
  • Output type: N-channel open drain
  • Package: SOT-23-5
  • Built-in hysteresis
  • Small package size

Benefits

  • Reliable voltage monitoring: Ensures stable system operation by detecting voltage drops and generating a reset signal.
  • Extended battery life: Ultra-low current consumption minimizes power drain in battery-powered applications.
  • Compact design: Small SOT-23-5 package allows for space-saving designs.
  • Simplified circuit design: Integrated hysteresis eliminates false triggering due to voltage fluctuations.
  • Wide operating voltage range: Suitable for a variety of applications with different voltage requirements.

Additional Details

The S-80128BNMC-JGN-T2 features a detection voltage of 2.8V and a typical current consumption of only 0.8 μA. The output is N-channel open drain, allowing for flexible interfacing with various microcontrollers and other digital circuits. The built-in hysteresis prevents oscillations and ensures a clean reset signal. The device operates over a wide temperature range, making it suitable for use in harsh environments. The SOT-23-5 package is industry-standard and allows for easy assembly and integration into electronic devices.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
LSI Computer Systems
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess