EN
  • EN
  • DE

FUJITSU MMS1C10-CM - QSFP28 100G 1310nm PSM4

Part No FUJITSU MMS1C10-CM - QSFP28 100G 1310nm PSM4
Manufacturer Fujitsu Electronics America, Inc.
Catalog Sfp
Description FUJITSU MMS1C10-CM - QSFP28 100G 1310nm PSM4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1404213-FUJITSU MMS1C10-CM - QSFP28 100G 1310nm PSM4
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU MMS1C10-CM - QSFP28 100G 1310nm PSM4 CAD Model

Description

The FUJITSU MMS1C10-CM QSFP28 transceiver marks a leap in data transmission technology, offering a staggering 100 Gigabits per second of bandwidth over Single-Mode Fiber (SMF). With its 1310nm wavelength and PSM4 (Parallel Single Mode 4 lanes) architecture, this module is engineered to support long-distance transmissions up to 2 kilometers, catering to the demands of large-scale networks such as metropolitan area networks, data centers, and high-capacity backbone infrastructure. The QSFP28 form factor ensures compatibility with the latest networking equipment, allowing for high-density port configurations and efficient use of network resources. It features low power consumption, which, combined with its high-speed capabilities, significantly enhances network efficiency and reduces operational costs. The integration of advanced diagnostics and monitoring capabilities provides network administrators with valuable insights into performance, aiding in preventive maintenance and fault isolation. With its superior performance, the FUJITSU MMS1C10-CM is an essential component for organizations looking to upgrade their network infrastructure to meet the demands of modern, high-bandwidth applications.

You May Also Be Interested in

HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess