EN
  • EN
  • DE

INTEL E5-4657LV2 - Intel E5-4657LV2 2.40GHz 12C 30M 115W 1866MHz 115W

Part No INTEL E5-4657LV2 - Intel E5-4657LV2 2.40GHz 12C 30M 115W 1866MHz 115W
Manufacturer Intel
Catalog CPU
Description Intel E5-4657LV2 2.40GHz 12C 30M 115W 1866MHz 115W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423876-INTEL E5-4657LV2 - Intel E5-4657LV2 2.40GHz 12C 30M 115W 1866MHz 115W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-4657LV2 - Intel E5-4657LV2 2.40GHz 12C 30M 115W 1866MHz 115W CAD Model

Description

The Intel E5-4657LV2 is a server-grade processor belonging to the highly respected Intel Xeon E5-4600 v2 product family. Designed for high-performance computing, data analytics, and complex scientific computations, it features 12 cores and 24 threads, making it exceptionally capable of handling multi-threaded applications and parallel workloads. Operating at a base frequency of 2.40GHz, this processor is engineered for tasks requiring intense computation and data processing capabilities. The 30MB Intel Smart Cache significantly reduces latency in data access, enhancing overall computing efficiency and performance. With a thermal design power (TDP) of 115W, the E5-4657LV2 balances high computational power with energy efficiency, a critical factor for data centers looking to optimize their energy usage. This processor supports DDR3 memory at 1866MHz, offering a high bandwidth memory subsystem that is essential for applications dealing with large datasets and requiring fast data retrieval and throughput. It incorporates Intel's Hyper-Threading Technology for improved parallel processing throughput and Intel Turbo Boost Technology, which dynamically increases the processor's operating frequency to handle peak loads efficiently. The E5-4657LV2 is an ideal choice for organizations requiring a blend of high performance, energy efficiency, and reliability in their server and data center environments.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess