EN
  • EN
  • DE

DELL 0GYH9V - PSU 1100W R520 R620 R720 R820

Part No DELL 0GYH9V - PSU 1100W R520 R620 R720 R820
Manufacturer Dell
Catalog Power Supply Units
Description PSU 1100W R520 R620 R720 R820
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395526-DELL 0GYH9V - PSU 1100W R520 R620 R720 R820
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0GYH9V - PSU 1100W R520 R620 R720 R820 CAD Model

Description

The DELL 0GYH9V is a high-performance 1100W Power Supply Unit designed to meet the rigorous power demands of Dell's PowerEdge R520, R620, R720, and R820 servers. This PSU is engineered for efficiency and reliability, offering a potent power solution to support high-density server configurations and demanding workloads. With its 1100W output, the 0GYH9V PSU can easily handle the operational demands of multiple processors, extensive memory configurations, and several storage drives, ensuring that your server has the power it needs to deliver exceptional performance. The power supply unit is constructed with premium components to withstand the continuous operation of business-critical environments. It includes comprehensive protection features such as overvoltage protection, overcurrent protection, and short circuit protection, safeguarding your server and its components from potential power disturbances and contributing to system stability and reliability. One of the key features of the DELL 0GYH9V PSU is its hot-swap capability, which allows for easy installation and replacement without the need to power down the server, minimizing downtime and maintaining business continuity. It also supports auto-ranging, which means it can automatically adjust to the input voltage, providing flexibility for deployment in various regions without the need for manual switching or additional converters. By choosing the DELL 0GYH9V for your PowerEdge server, you are choosing a power supply that not only meets the specific power requirements of your server model but also enhances its operational efficiency, reliability, and performance. Whether upgrading an existing server or building a new setup, the DELL 0GYH9V PSU is a reliable choice that ensures your server infrastructure is powered for peak performance and long-term productivity.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K43F-1R. Total power: 1200 W, Peak power: 1400 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Grey. Width: 104 mm, Depth: 326 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess