EN
  • EN
  • DE

HP 702213-B21 - HP 545M 10GB Mezz Adapter for G8-G9 Blades

Part No HP 702213-B21 - HP 545M 10GB Mezz Adapter for G8-G9 Blades
Manufacturer HP
Catalog Adapters
Description HP InfiniBand FDR 2-port 545M AdapterThe next generation of HP InfiniBand Adapters for select HP ProLiant BLc, DL, ML, SL, and XL servers, Gen8 and Gen9 models.Based on Mellanox ConnectX-3 Pro technology for unprecedented scalability and fabric flexibility, they are all dual ported and can function as a dual ported InfiniBand card, a dual ported Ethernet card, or a mixed function card in rack servers.Combined with HP InfiniBand FDR edge switches, they deliver low-latency InfiniBand bandwidth, up to 56 Gb/s Fourteen Data Rate (FDR) or up to 40 Gb/s Quad Data Rate (QDR), for performance driven server and storage clustering applications in High Performance Computing (HPC) and enterprise data centers.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404862-HP 702213-B21 - HP 545M 10GB Mezz Adapter for G8-G9 Blades
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 702213-B21 - HP 545M 10GB Mezz Adapter for G8-G9 Blades CAD Model

Description

The HP 702213-B21 presents a powerful networking solution designed to turbocharge the data transfer capabilities of HP ProLiant Gen8 and Gen9 Blade Servers. This 10GB Mezzanine Adapter showcases HP's dedication to enhancing server network performance within dense computing environments. Built to support the increasing demand for high-bandwidth and low-latency network interfaces, the HP 545M facilitates swift and dependable connections, making it an indispensable component for enterprise-grade data centers occupied with intensive online transaction processing, virtualization, and big-data analytics. Its 10GB bandwidth capability overcomes data bottlenecks by providing a substantial throughput improvement over standard 1GB connections, efficiently addressing the need for increased data transfer rates. This adapter's integration ease into the HP BladeSystem c-Class enclosures signifies less downtime and simplifies maintenance and upgrades, portraying HP's commitment to user-friendly enterprise solutions. Secure and accelerated data transmission is ensured, aiding businesses in achieving remarkable efficiency in their network operations. The HP 545M Mezz Adapter is a manifestation of advanced networking technology, aiming to provide reliable, high-speed data connections that are crucial for modern, data-driven enterprises operating HP Gen8-Gen9 Blade Servers.

You May Also Be Interested in

Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess