Products specifications Report Issue?

Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 330 µH
Tolerance ±10%
Current Rating (Amps) 1.72 A
Current - Saturation (Isat) 3.8A
Shielding Unshielded
DC Resistance (DCR) 315mOhm Max
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 10 kHz
Mounting Type Through Hole
Case / Package Radial, Vertical Cylinder
Size / Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 0.830\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1532050-DC630R-334K
Ultra Librarian 3D Model Ultra Librarian DC630R-334K CAD Model

You May Also Be Interested in

Eaton Bussmann
FIXED IND 330UH 435MA 1.5OHM SMD
Need more? Email Us
ECAD model for DRA74-331-R
Eaton Bussmann
FIXED IND 463NH 35A 0.42MOHM SMD
Need more? Email Us
ECAD model for FP1109-R47-R
Bourns Inc.
FIXED IND 50UH 2.5A 60 MOHM TH
Need more? Email Us
ECAD model for 5728-RC
TDK Corporation
FIXED IND 400NH 70A 0.18MOHM SMD
Need more? Email Us
ECAD model for VLBU1007090T-R40L
Bourns Inc.
FIXED IND 220UH 500MA 760MOHM TH
Need more? Email Us
ECAD model for RL875S-221K-RC
Bourns Inc.
FIXED IND 15MH 61MA 37.5 OHM TH
Need more? Email Us
ECAD model for 5800-153-RC
Sumida America Components Inc.
FIXED IND 68UH 1.9A 138 MOHM TH
Need more? Email Us
ECAD model for RCH8011NP-680L
EPCOS (TDK)
FIXED IND 150UH 410MA 1.5OHM SMD
Need more? Email Us
ECAD model for B82442T1154K050
Bourns Inc.
FIXED IND 39MH 30MA 80 OHM TH
Need more? Email Us
ECAD model for RL622-393K-RC

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention