Products specifications Report Issue?

Number of Lines 2
Inductance @ Frequency 3.3 mH @ 10 kHz
Current Rating (Max) 1.2A
DC Resistance (DCR) (Max) 160mOhm
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Surface Mount
Size / Dimension 0.630" L x 0.630" W (16.00mm x 16.00mm)
Height (Max) 0.320" (8.13mm)
Case / Package Horizontal, 4 PC Pad
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1530444-CM6560R-335
Ultra Librarian 3D Model Ultra Librarian CM6560R-335 CAD Model

You May Also Be Interested in

Murata Power Solutions Inc.
CMC 3.3A 2LN TH
Lowest to €4.8163
ECAD model for 51105C
Abracon LLC
CMC 500MA 2LN 90 OHM SMD
Need more? Email Us
ECAD model for ACM-0603-900-T
Wurth Electronics Inc
CMC 4.7MH 500MA 2LN 20K OHM SMD
Lowest to €0.3463
ECAD model for 744220
Vishay
CMC 370MA 2LN 120 OHM SMD
Need more? Email Us
ECAD model for ICM0805ER121M
Wurth Electronics Inc
CMC 4.7MH 200MA 4LN SMD
Lowest to €1.8567
ECAD model for 744201
Wurth Electronics Inc
CMC 1MH 3A 2LN TH
Lowest to €5.4056
ECAD model for 744822301
Eaton Bussmann
COMMON MODE CHOKE 230NH SMD / Line Common Mode Choke DCR
Need more? Email Us
ECAD model for CTX66-19270-R
Wurth Electronics Inc
CMC 30UH 3A 2LN TH
Lowest to €1.5734
ECAD model for 744841330
TDK Corporation
CMC 100MA 2LN 12 OHM SMD ESD
Need more? Email Us
ECAD model for TCE0806S-120-2P-T200

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention