Products specifications Report Issue?

Number of Lines 2
Inductance @ Frequency 100 µH @ 10 kHz
Current Rating (Max) 8.5A
DC Resistance (DCR) (Max) 5mOhm
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Surface Mount
Size / Dimension 0.630" L x 0.630" W (16.00mm x 16.00mm)
Height (Max) 0.320" (8.13mm)
Case / Package Horizontal, 4 PC Pad
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1530459-CM6560-104
Ultra Librarian 3D Model Ultra Librarian CM6560-104 CAD Model

You May Also Be Interested in

Wurth Electronics Inc
CMC 3.3MH 800MA 2LN TH
Need more? Email Us
ECAD model for 744861033
TDK Corporation
CMC 200UH 100MA 2LN SMD AEC-Q200
Lowest to $0.7182
ECAD model for ACT45L-201-2P-TL000
Wurth Electronics Inc
CMC 1.7MH 13.2A 2LN TH / 1.7 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 13.2A DCR 10mOhm
Need more? Email Us
ECAD model for 744830017132
Murata Electronics North America
CMC 2A 2LN 800 OHM SMD / 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 2A DCR 56mOhm
Lowest to $1.4023
ECAD model for DLW5BSM801TQ2L
Pulse
CMC 1MH 22A 2LN 1.5K OHM TH / 1 mH @ 15.94 MHz 2 Line Common Mode Choke Through Hole 1.5 kOhms @ 15.94 MHz 22A DCR 2.1mOhm
Lowest to $3.0649
ECAD model for PH9455.105NL
Schurter Inc.
CMC 5A 2LN TH
Need more? Email Us
ECAD model for DLFL-0125-0501
Kemet
CMC 104UH 20A 2LN TH
Need more? Email Us
ECAD model for PHBC24N-2R3A0104V
Murata Electronics North America
CMC 1.5A 2LN 1.7KOHM SMD / 2 Line Common Mode Choke Surface Mount 1.7 kOhms @ 100 MHz 1.5A DCR 84mOhm
Lowest to $3.4888
ECAD model for DLW44SM172SK2L
Wurth Electronics Inc
CMC 500UH 35A 2LN TH
Need more? Email Us
ECAD model for 7448263505

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention