EN
  • EN
  • DE

DM6580L

Part No DM6580L
Manufacturer Davicom
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1197772-DM6580L
Categories Custom Parts
Manufacturer Davicom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM6580L CAD Model

Description

The Davicom DM6580L is a Fast Ethernet controller IC designed for embedded systems requiring network connectivity. It integrates media access control (MAC) and physical layer (PHY) functions, enabling devices to communicate over a 10/100Mbps Ethernet network.

Applications:

  • Embedded systems
  • Network printers
  • IP phones
  • Network cameras
  • Industrial automation equipment
  • Set-top boxes

Features:

  • 10/100Mbps Ethernet: Supports both 10Base-T and 100Base-TX Ethernet standards.
  • Integrated MAC and PHY: Includes both the media access controller (MAC) and physical layer (PHY) functions.
  • Auto-negotiation: Automatically detects and configures the network speed and duplex mode.
  • MII/RMII interface: Provides a Media Independent Interface (MII) or Reduced Media Independent Interface (RMII) for connection to an external microcontroller.
  • Full-duplex and half-duplex operation: Supports both full-duplex and half-duplex Ethernet operation.
  • Wake-on-LAN (WOL): Supports Wake-on-LAN functionality for remote device activation.
  • Flow control: Implements flow control mechanisms to prevent data loss during network congestion.
  • LED indicators: Provides LED outputs for link status and activity indication.

Benefits:

  • Fast Ethernet connectivity: Enables high-speed network communication for embedded devices.
  • Reduced system cost: Integrated MAC and PHY reduce the need for external components.
  • Easy integration: MII/RMII interface simplifies connection to a microcontroller.
  • Power saving: Wake-on-LAN support allows for remote device activation and power management.
  • Reliable communication: Flow control mechanisms ensure reliable data transmission.

Technical Specifications:

The DM6580L typically operates on a 3.3V power supply. It supports both MII and RMII interfaces, allowing for flexible integration into various embedded systems. It features auto-negotiation to automatically configure the network speed and duplex mode, simplifying network setup. The device integrates transceivers and supports twisted pair media. The package is typically a QFP or LQFP. Detailed specifications, including power consumption and timing characteristics, are available in the Davicom datasheet.

The device's integrated features and standards compliance make it a popular choice for adding Ethernet connectivity to embedded systems. It's suitable for applications where a reliable and cost-effective network interface is required.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Chilisin
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
AVX Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess