The DS1775 is a digital thermometer and thermostat from Dallas Semiconductor (now part of Maxim Integrated). This device provides accurate temperature measurements and offers thermostat functionality, making it suitable for a wide range of temperature monitoring and control applications.
Applications
- Temperature Monitoring: Used for monitoring temperature in computers, servers, and other electronic equipment.
- Thermostat Control: Employed in thermostat applications for controlling heating and cooling systems.
- Industrial Process Control: Monitors and controls temperature in industrial processes.
- HVAC Systems: Used in heating, ventilation, and air conditioning systems for temperature regulation.
- Environmental Monitoring: Monitors temperature in environmental monitoring applications.
Features
- Digital Temperature Measurement: Provides accurate temperature measurements in degrees Celsius.
- Thermostat Functionality: Offers thermostat functionality with programmable high and low temperature limits.
- I2C Interface: Communicates with a host microcontroller via the I2C serial interface.
- 9-Bit to 12-Bit Resolution: Allows for selectable temperature resolution.
- Small Footprint: Available in a small package, making it suitable for space-constrained applications.
Benefits
- Accurate Temperature Measurement: Provides precise temperature readings for accurate monitoring and control.
- Programmable Thermostat: Allows for flexible temperature control with programmable limits.
- Easy Integration: Simplified system integration with the I2C interface.
- High Resolution: Selectable resolution enables precise temperature monitoring.
- Space Saving: Small package design is ideal for compact applications.
Additional Details
The DS1775 measures temperature in the range of -55°C to +125°C with an accuracy of ±2°C. It operates from a supply voltage of 2.7V to 5.5V. The device includes a register for storing the temperature reading and registers for programming the high and low temperature limits for the thermostat function. The I2C interface allows for easy communication with a microcontroller. As this product is marked as END-OF-LIFE, finding replacements or alternative solutions may be necessary for new designs.