EN
  • EN
  • DE

DS1708

Part No DS1708
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description 3.3 and 5.0 Volt MicroMonitor 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dallas Semiconductor
Win Source Part Number 1168927-DS1708
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in System Monitoring
Ultra Librarian 3D Model Ultra Librarian DS1708 CAD Model

Description

The DS1708 is a 3V Micropower Real Time Clock (RTC) manufactured by Dallas Semiconductor (now part of Maxim Integrated). It provides a complete time-of-day and calendar function, including leap year compensation. It's designed for low-power applications where accurate timekeeping is critical. Given its End-of-Life status, it's advisable to consider modern RTC alternatives for new designs.

Applications:

  • Embedded Systems: Used in various embedded systems to provide accurate timekeeping.
  • Data Loggers: Employed in data logging applications to timestamp data recordings.
  • Industrial Control: Integrated into industrial control systems for time-based automation.
  • Metering: Used in utility meters for accurate time-of-use billing.
  • Portable Devices: Suitable for portable devices requiring low-power timekeeping.

Features:

  • Real Time Clock (RTC): Provides accurate timekeeping in hours, minutes, and seconds.
  • Calendar Function: Includes calendar with year, month, and day information, including leap year compensation.
  • 3V Operation: Designed for low-power operation with a 3V power supply.
  • Micropower Design: Consumes minimal power to extend battery life.
  • Serial Interface: Communicates with a microcontroller via a serial interface.
  • Automatic Power-Fail Detect: Detects power failures and switches to battery backup.

Benefits:

  • Accurate Timekeeping: Provides precise time information for various applications.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Easy Integration: Simple serial interface allows for easy integration into existing systems.
  • Reliable Operation: Integrated battery backup ensures reliable timekeeping during power outages.
  • Maintenance-Free: Requires minimal maintenance for accurate timekeeping.

Additional Details:

The DS1708 communicates typically via an SPI or I2C interface, depending on the specific sub-variant. It often includes an internal oscillator and a battery to maintain time during power loss. The operating temperature range is typically -40°C to +85°C. Due to its End-of-Life status, consult the manufacturer's documentation for recommended replacements or consider modern RTC solutions with enhanced features and lower power consumption.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess