EN
  • EN
  • DE

DS1609

Part No DS1609
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description Dual Port RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dallas Semiconductor
Win Source Part Number 1168867-DS1609
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1609 CAD Model

Description

The DS1609 is a low power serial real-time clock (RTC) manufactured by Dallas Semiconductor (now Maxim Integrated). It provides a complete timekeeping solution with a serial interface for communication with a microcontroller or other system. It's designed for applications requiring accurate and reliable timekeeping with minimal power consumption.

Applications

  • Data Loggers: Provides accurate time and date information for time-stamping data in data logging applications.
  • Metering Systems: Used in utility meters for accurate timekeeping and billing purposes.
  • Security Systems: Time-stamps events and logs in security systems.
  • Embedded Systems: Provides real-time clock functionality in various embedded applications, such as industrial controllers and consumer electronics.
  • Instrumentation: Records the time that data was gathered for instruments in scientific and industrial settings.

Features

  • Serial Interface: Communicates with a microcontroller or system via a simple serial interface (typically SPI or similar).
  • Real-Time Clock (RTC): Keeps track of seconds, minutes, hours, day of the week, date, month, and year.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable and battery-powered applications.
  • Battery-Backed Operation: Operates from an internal battery during power outages, ensuring continuous timekeeping.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Accurate Timekeeping: Provides accurate and reliable time and date information.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Simplified System Design: Simplifies system design by integrating timekeeping functionality into a single device.
  • Data Integrity: Ensures that time and date information is preserved even during power outages.
  • Easy Integration: Easy to integrate into existing systems due to its simple serial interface.

Additional Details

The DS1609 typically operates from a 3V or 5V power supply. It uses a crystal oscillator to maintain accurate timekeeping. The crystal frequency is typically 32.768 kHz. The device communicates with a microcontroller or system via a serial interface, allowing for easy reading and setting of the time and date information.

The internal battery provides power during power outages, ensuring that the time and date information is retained. The battery life is typically several years, depending on the battery type and operating conditions. As Dallas Semiconductor is now part of Maxim Integrated, the official datasheet can be found on the Maxim Integrated website.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2411 $58.4822
5+ $23.9928 $119.9640
8+ $23.2432 $185.9456
11+ $22.4936 $247.4296
14+ $21.7440 $304.4160
18+ $19.4941 $350.8938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess