EN
  • EN
  • DE

P6403FMG

Part No P6403FMG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266330-P6403FMG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6403FMG CAD Model

Description

The P6403FMG is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM, primarily used in power switching and management applications. This component is designed for efficiency and reliability in a variety of electronic systems.

Applications:

  • DC-DC Converters: Employed in converting DC voltage levels with high efficiency.
  • Load Switching: Used for turning power to circuits on and off in a controlled manner.
  • Power Management in Portable Devices: Its low on-resistance makes it suitable for use in battery-powered equipment.
  • Motor Control Circuits: Used in applications requiring precise control of small DC motors.
  • LED Lighting Drivers: Used to control the current and voltage supplied to LEDs for lighting.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing energy efficiency.
  • Fast Switching Speed: Facilitates rapid switching transitions, reducing power dissipation.
  • Low Gate Charge (Qg): Reduces the drive power required for switching the MOSFET.
  • Avalanche Rated: Designed to withstand transient voltage spikes without damage.
  • RoHS Compliant: Adheres to environmental standards restricting hazardous substances.

Benefits:

  • Improved Energy Efficiency: Low RDS(on) and Qg contribute to minimizing power losses.
  • Enhanced System Performance: Fast switching enables higher operating frequencies and improved transient response.
  • Increased Reliability: Avalanche rating provides a safety margin against voltage transients.
  • Compact Design: Designed for use in space-constrained applications.
  • Environmentally Friendly: Complies with RoHS environmental regulations.

Additional Details:

The P6403FMG is typically available in a surface-mount package such as a PDFN package, allowing for efficient heat dissipation and compact board layout. Important parameters include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). These parameters should be carefully reviewed in the datasheet to ensure compatibility with the intended application. Thermal management is crucial for maintaining the device within its operating temperature range, which may require the use of heat sinks or thermal vias in the PCB layout. This MOSFET is designed to provide robust and efficient performance in demanding power management applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
865+ $0.0670 $57.9550
2,130+ $0.0543 $115.6590
3,265+ $0.0531 $173.3715
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,600 pieces
MOQ: 865 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess