EN
  • EN
  • DE

MPB201210T-R47M-NA2

Part No MPB201210T-R47M-NA2
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080051-MPB201210T-R47M-NA2
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPB201210T-R47M-NA2 CAD Model

Description

The MPB201210T-R47M-NA2 is a molded power inductor manufactured by Chilisin. This inductor is designed for use in various power supply and filtering applications. Its compact size and shielded construction make it suitable for space-constrained and noise-sensitive environments. The R47M indicates an inductance value of 0.47 μH with a specified tolerance, and the NA2 indicates a specific packaging and performance characteristic.

Applications

  • DC-DC Converters
  • Power Amplifiers
  • EMI Filtering
  • Power Supplies for Portable Devices
  • Voltage Regulators

Features

  • Compact Size: 2.0 x 1.2 x 1.0 mm footprint for space-saving designs.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Handling: Capable of handling relatively high currents for its size.
  • Molded Construction: Provides mechanical strength and environmental protection.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.

Benefits

  • Reduced EMI: The shielded construction minimizes noise and interference, improving overall system performance.
  • Space Saving: The small footprint allows for high-density circuit designs.
  • Improved Efficiency: Low DCR minimizes power loss, leading to improved energy efficiency.
  • Reliable Performance: The molded construction provides mechanical and environmental protection, ensuring reliable operation.
  • Stable Inductance: Provides consistent inductance value over temperature and frequency variations.

Additional Details

The MPB201210T-R47M-NA2 is typically used in applications where a small, shielded inductor is required for power filtering or energy storage. The inductor is designed to operate over a wide temperature range. It is important to consider the saturation current rating of the inductor when selecting it for a specific application to avoid inductance roll-off. The inductor is RoHS compliant, meaning it is free from hazardous substances. Consult the datasheet for detailed specifications, including inductance tolerance, saturation current, and DC resistance values, to ensure proper selection and application.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
NDK
Need more? Email Us
Sunlord
Need more? Email Us
Meled
Lowest to $0.1172
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,940+ $0.0258 $50.0520
4,720+ $0.0212 $100.0640
7,320+ $0.0205 $150.0600
10,105+ $0.0198 $200.0790
13,025+ $0.0192 $250.0800
17,445+ $0.0172 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 1940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess