EN
  • EN
  • DE

TL431SN3

Part No TL431SN3
Manufacturer Cystech Electonics Corp.
Catalog Electronic Wholesale
Description Adjustable Precision Shunt Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cystech Electonics Corp.
Win Source Part Number 1268400-TL431SN3
Manufacturer Homepage www.cystekec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431SN3 CAD Model

Description

The TL431SN3 is a precision adjustable shunt regulator manufactured by Cystech Electronics Corp. It is a three-terminal adjustable voltage reference with specified thermal stability over applicable automotive, commercial, and military temperature ranges. The output voltage may be set to any value between Vref (approximately 2.5 V) and 36 V with two external resistors. This device has a typical output impedance of 0.2 Ω.

Applications:

  • Voltage Regulation: Used in power supplies to provide stable and adjustable output voltages.
  • Overvoltage Protection: Implemented in circuits to protect against excessive voltage levels.
  • Current Limiting: Employed in circuits to limit current flow, preventing damage to components.
  • Shunt Regulators: Provides a simple and effective shunt regulation in linear power supplies.
  • Comparator Circuits: Can be used as a comparator in various control circuits.

Features:

  • Programmable Output Voltage: Output voltage can be set using external resistors.
  • Low Output Noise: Ensures stable and clean voltage regulation.
  • Low Dynamic Output Impedance: Provides stable regulation under varying load conditions.
  • Sink Current Capability: Can sink current, making it suitable for various applications.
  • Wide Operating Voltage Range: Operates over a broad voltage range.

Benefits:

  • Precise Voltage Regulation: Provides stable and accurate voltage regulation, essential for sensitive electronic circuits.
  • Flexibility: Adjustable output voltage allows for use in a variety of applications.
  • Protection of Components: Protects circuits from overvoltage and current surges.
  • Stable Performance: Maintains stable performance under different operating conditions.
  • Cost-Effective: Offers a reliable and affordable solution for voltage regulation.

Additional Details:

The TL431SN3 has a reference voltage of approximately 2.5V. It is typically available in a SOT-23 package. The operating temperature range is usually -40°C to +125°C. It features a cathode, anode, and reference pin for easy integration into circuits. Detailed electrical characteristics, thermal resistance, and package dimensions are available in datasheets.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess