EN
  • EN
  • DE

WM72016-6-DGTR

Part No WM72016-6-DGTR
Manufacturer Cypress Semiconductor Corp
Catalog RFID Transponders, Tags
Description 16Kbit Secure F-RAM Memory with Gen-2 RFID Access & Serial Port Direct Memory Access | RFID TAG R/W 860-960MHZ ENCAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Cypress Semiconductor Corp
Style Encapsulated
Technology Passive
Frequency 860MHz ~ 960MHz
Memory Type Read/Write
Writable Memory 2kb (User)
Temperature Range - Operating -40°C ~ 85°C
Parts Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1280379-WM72016-6-DGTR
Manufacturer Homepage www.ramtron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM72016-6-DGTR CAD Model

Description

The WM72016-6-DGTR is a passive technology integrated circuit (IC) manufactured by Cypress Semiconductor Corp.

  • Category: RF/IF and RFID
  • Frequency Range: 860MHz to 960MHz
  • Supply and Demand Status: Limited
  • Writable Memory: 2kb (User)
  • Encapsulated Style: Yes
  • Manufacturer Homepage: www.ramtron.com
  • MSL Level: 1 (Unlimited)
  • Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)

You May Also Be Interested in

NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
STMicroelectronics
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 14443 Inlay
Need more? Email Us
Adafruit Industries LLC
RFID TAG R/W 13.56MHZ
Lowest to $6.2520
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
Adafruit Industries LLC
13.56MHZ RFID/NFC CLEAR TAG - NT
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Lowest to $3.4547
ON Semiconductor
RFID TAG R/W 868MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 868MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG DIR MOISTURE SENSING / RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess