EN
  • EN
  • DE

SPS1M001A-04

Part No SPS1M001A-04
Manufacturer ON Semiconductor
Catalog RFID Transponders, Tags
Description RFID TAG R/W 902-928MHZ INLAY  /  RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr onsemi
Product Status Obsolete
Style Inlay
Technology Passive
Frequency 902MHz ~ 928MHz
Memory Type Read/Write
Writable Memory 128b (EPC)
Standards ISO 18000-6, EPC
Temperature Range - Operating -40°C ~ 85°C
Dimension 6.469" L x 0.787" W (165.00mm x 20.00mm)
Base Product Number SPS1M001
Other Names 2832-SPS1M001A-04TR,2832-SPS1M001A-04-488
Standard Package 1,000
Win Source Part Number 1235610-SPS1M001A-04
Ultra Librarian 3D Model Ultra Librarian SPS1M001A-04 CAD Model

Description

ON Semiconductor SPS1M001A-04 Product Overview

The SPS1M001A-04 is a high-performance, integrated circuit from ON Semiconductor, designed for advanced applications in the semiconductor industry. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of modern electronics.

Key Features

  • High Precision: The SPS1M001A-04 offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: With energy efficiency in mind, this IC operates with minimal power draw, contributing to the extended battery life of portable devices.
  • Robust Design: Built to withstand harsh conditions, the SPS1M001A-04 is resilient against common environmental stresses such as temperature fluctuations and vibrations.
  • Compact Form Factor: The small footprint of the SPS1M001A-04 allows for its use in space-constrained applications, without sacrificing performance.
  • Integration: The device is designed for easy integration into various systems, providing a seamless user experience and reducing time-to-market for product developers.

Applications

The versatile nature of the SPS1M001A-04 makes it an ideal choice for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Quality and Reliability

ON Semiconductor is known for its high-quality products, and the SPS1M001A-04 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the company's strict standards for reliability and performance.

Environmental Compliance

The SPS1M001A-04 is designed with environmental responsibility in mind. It complies with various international standards, including RoHS and REACH, reflecting ON Semiconductor's dedication to sustainability and eco-friendly practices.

For designers and engineers looking for a reliable, high-performance integrated circuit solution, the SPS1M001A-04 from ON Semiconductor offers an exceptional balance of efficiency, durability, and compactness, making it a smart choice for next-generation electronic designs.

You May Also Be Interested in

ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
3M
3M ELECTRONIC MARKING SYSTEM (EM / RFID Tag Memory
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
ON Semiconductor
RFID TAG R/W 868MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 868MHz ISO 18000-6, EPC Inlay
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
ams
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 472b (User) Memory 13.56MHz ISO 14443A Inlay
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 840-960MHZ INLAY / RFID Tag Read/Write 256b (EPC) Memory 840MHz ~ 960MHz EPC Inlay
Lowest to $0.5419
NXP / Nexperia
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess