EN
  • EN
  • DE

W40S11-02HT

Part No W40S11-02HT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (T - Z)
Description W40 Series Low Skew Clock Driver 10 True Output(s) 0 Inverted Output(s) PDSO28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 975136-W40S11-02HT
Categories OEM Parts(T-Z)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W40S11-02HT CAD Model

Description

The W40S11-02HT is a Synchronous Burst Static RAM (SBSRAM) manufactured by Cypress Semiconductor Corp. This type of memory is designed for high-speed data access in applications requiring fast and reliable data storage. SBSRAM is commonly used in networking equipment, graphics cards, and other high-performance systems.

Applications:

  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing routing tables, packet buffers, and other critical data.
  • Graphics Cards: Employed in graphics cards for storing textures, frame buffers, and other graphical data, enabling smooth and responsive graphics rendering.
  • Digital Signal Processing (DSP): Used in DSP systems for storing intermediate data and coefficients during signal processing operations.
  • High-Speed Data Acquisition: Integrated into data acquisition systems for capturing and storing high-speed data from sensors and other sources.
  • Cache Memory: Implemented as cache memory in high-performance systems to reduce access times to frequently used data.

Features:

  • Synchronous Burst Operation: Supports synchronous burst read and write operations for high-speed data transfer.
  • Fast Access Times: Offers fast access times, enabling quick data retrieval and storage.
  • High Bandwidth: Provides high bandwidth for supporting demanding data transfer requirements.
  • Low Latency: Minimizes latency, ensuring quick response times in real-time applications.
  • Single Power Supply: Operates from a single power supply, simplifying system design.

Benefits:

  • Improved System Performance: Enables faster data access and processing, enhancing overall system performance.
  • Increased Throughput: Supports high data transfer rates, increasing system throughput.
  • Reduced Latency: Minimizes delays in data access, improving responsiveness in real-time applications.
  • Simplified System Design: Reduces complexity in system design with integrated features.
  • Enhanced Reliability: Provides reliable data storage for critical applications.

For specific technical details, including memory size, access time, operating voltage, and interface, consult the official datasheet provided by Cypress Semiconductor Corp.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess