The TC7SZ04F(TE85L) is a single CMOS inverter manufactured by Toshiba Semiconductor and Storage. This device is part of the TinyLogic series, known for its small size and low power consumption. It is designed for basic logic inversion functions in a variety of digital circuits.
Applications
- Signal inversion
- Oscillator circuits
- Pulse shaping
- Buffer circuits
- Level shifting
- Simple logic gates
- Mobile phones
- Portable electronics
Features
- Single inverter function: Provides a simple logic inversion operation.
- Low power consumption: Minimizes power drain in battery-powered applications.
- Wide operating voltage range: Operates with a variety of supply voltages.
- High-speed operation: Offers fast propagation delays for quick signal processing.
- Small package: Available in a tiny package for space-constrained applications.
- CMOS technology: Ensures high noise immunity and low static power dissipation.
Benefits
- Simple and reliable logic inversion.
- Extended battery life in portable devices due to low power consumption.
- Versatile operation with a wide range of supply voltages.
- Efficient signal processing with high-speed operation.
- Reduced board space requirements with compact packaging.
Additional Details
The TC7SZ04F(TE85L) typically operates with a supply voltage range from 1.65V to 5.5V. It is packaged in a SOT-23-5 or similar small surface-mount package. The propagation delay time is typically around 3-5 ns depending on the supply voltage and load capacitance. The static current consumption is very low, typically less than 1 μA. The device can drive a moderate capacitive load. The input pins are protected against electrostatic discharge (ESD). The operating temperature range is -40°C to +85°C.
This single inverter is a fundamental building block in digital logic circuits, providing essential inversion functionality with low power consumption and a small footprint.