EN
  • EN
  • DE

SL811HST-1.5

Part No SL811HST-1.5
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Win Source Part Number 190383-SL811HST-1.5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL811HST-1.5 CAD Model

Description

The SL811HST-1.5 is a USB Host/Slave Controller manufactured by Cypress Semiconductor Corp. It provides a highly integrated solution for adding USB connectivity to embedded systems. This versatile chip can function as either a USB host, allowing the embedded system to control USB devices, or as a USB slave, allowing the embedded system to be controlled by a USB host like a PC. The ‘-1.5’ likely refers to a specific revision or voltage specification, but the core functionality remains the same.

Applications

  • Embedded USB Host: Enables embedded systems to interface with USB peripherals such as flash drives, printers, and keyboards.
  • USB Device Emulation: Allows embedded systems to act as a USB device, such as a mass storage device or a human interface device (HID).
  • Data Acquisition Systems: Facilitates data transfer between data acquisition systems and a host computer.
  • Industrial Control Systems: Enables USB connectivity for industrial control systems for programming, monitoring, and data logging.
  • Medical Devices: Supports USB communication for medical devices such as patient monitors and diagnostic equipment.
  • Point-of-Sale (POS) Systems: Integrates USB support for connecting barcode scanners, receipt printers, and other POS peripherals.

Features

  • USB 2.0 Full-Speed Support: Compliant with USB 2.0 full-speed specifications (12 Mbps).
  • Host and Slave Functionality: Supports both USB host and USB slave modes.
  • Integrated Transceiver: Includes an integrated USB transceiver, simplifying the design process.
  • FIFO Interface: Provides a FIFO (First-In, First-Out) interface for efficient data transfer.
  • Interrupt Controller: Features an interrupt controller for handling USB events.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Flexible Configuration Options: Offers flexible configuration options for adapting to different application requirements.

Benefits

  • Simplified USB Integration: Simplifies the integration of USB connectivity into embedded systems.
  • Reduced Development Time: Reduces development time due to its integrated features and flexible configuration options.
  • Lower System Cost: Lowers system cost by integrating USB host and slave functionality into a single chip.
  • Improved Performance: Improves performance due to its high-speed USB 2.0 support.
  • Increased Flexibility: Increases flexibility by supporting both USB host and slave modes.
  • Reduced Power Consumption: Reduces power consumption, extending battery life in portable devices.

Technical Specifications

While specific technical specifications can vary, typical specifications for the SL811HST-1.5 include:

  • USB Standard: USB 2.0 Full-Speed (12 Mbps).
  • Operating Voltage: Typically 3.3V or 5V (check datasheet for SL811HST-1.5 voltage specification).
  • Operating Temperature Range: -40°C to +85°C.
  • Interface: FIFO interface for data transfer.
  • Package: Available in various packages, such as LQFP or QFN.

Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications for the SL811HST-1.5. The datasheet will contain critical information about the specific voltage requirements and operating characteristics of this component.

You May Also Be Interested in

Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.9765

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.0399 $88.0399
2+ $72.2383 $144.4766
3+ $69.9815 $209.9445
4+ $67.7234 $270.8936
5+ $65.4666 $327.3330
6+ $58.6936 $352.1616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess